Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
3,303
in stock
|
Buy Now | |
element14
from US$3.42
|
3,244
in stock
|
Buy Now | |
Farnell
from US$1.56
|
3,244
in stock
|
Buy Now | |
Avnet America
from US$299.43
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Carlton-Bates
from US$333.51
|
-
|
Buy Now | |
Sager
from US$349.15
|
-
|
Buy Now | |
Toby Electronics
from US$1.17
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 2A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.1mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 24VDC |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Dc Power Plug, 2A, 12Vdc, Cable | Newark Electronics |
DC POWER PLUG, 2A, 12VDC, CABLE | element14 |
POWER SUPPLY PLUG | RS |
fork type interior contact | Lumberg 1633 03 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rated Current | 380A |
---|---|
Rated Voltage | 600V |
No. of Poles | 3 Pole |
Line Side Connections Per Pole | 1 |
Line Side Connection Method | Screw |
Load Side Connection Method | Screw |
RoHS Compliant | Yes |
Conn Barrier Strip 3 POS 41.14mm Screw ST | Avnet America |
Power Terminal Block, 3 Poles Per Block, 500-6 Primary, 2-14 Secondary Conductor, CU/AL, 600V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1633 03?
Additional datasheets, footprints and schematics for 1633 03 are listed on our Part Details page. You can also find images and similar parts to 1633 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1633 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1633 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1633 03 fall under?
The 1633 03 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1633 03 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1633 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 1633 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1633 03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1633 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1633 03 often in real-time on the comparison pages.
What if I can't find stock of 1633 03?
You can fill out our help required form which you can use to request a quote for 1633 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.