Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
4,092
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
2,442
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Centerline | 10.8mm, .425in |
Length | 24.3mm, .957in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Panel Mount |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity FF 250 REC HSG 4P NYLON NAT Combination | Distrelec |
Fastin-On Housing Rohs Compliant: Yes |Amp Te Connectivity 163120 | Newark Electronics |
Conn Housing PL 4 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 163120?
Additional datasheets, footprints and schematics for 163120 are listed on our Part Details page. You can also find images and similar parts to 163120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163120 fall under?
The 163120 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 163120 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163120 you can contact the distributor directly for product support, shipping queries etc.
Is the 163120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163120 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 163120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163120 often in real-time on the comparison pages.
What if I can't find stock of 163120?
You can fill out our help required form which you can use to request a quote for 163120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.