Status: | Unknown |
---|---|
Series: | Trustat B80 Series |
RoHS: | Unknown |
Mat Type | Table |
---|---|
Mat Colour | Blue |
Mat Material | Vinyl |
Ground Terminals | Snap |
Length | 36" |
External Width | 24" |
Thickness | 2.03mm |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | Trustat B80 Series |
SVHC | No SVHC (15-Jan-2018) |
TABLE MAT, VINYL, 24" X 36", BLUE | element14 |
Table Mat, Vinyl, 24" X 36", Blue | Newark Electronics |
Mat, Trustat B80, Vinyl, 0.080 In., 24 In., 36 in., Blue | Desco 16310 | RS Americas |
Where can I find additional details, specifications and documents for a 16310?
Additional datasheets, footprints and schematics for 16310 are listed on our Part Details page. You can also find images and similar parts to 16310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16310 fall under?
The 16310 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 16310 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16310 you can contact the distributor directly for product support, shipping queries etc.
Is the 16310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16310 have stock available?
Authorised distributors including Rapid Electronics, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 16310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16310 often in real-time on the comparison pages.
What if I can't find stock of 16310?
You can fill out our help required form which you can use to request a quote for 16310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.