Prices starting from US$0.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$2.36 |
1,925
|
Buy Now |
![]() |
Boersig | US$0.94 |
29,408
|
Buy Now |
![]() |
TTI Europe | US$1.00 |
7,200
|
Buy Now |
![]() |
TE Store | US$1.97 |
4,534
|
Buy Now |
![]() |
element14 | US$1.69 |
1,771
|
Buy Now |
![]() |
Newark Electronics | US$1.85 |
1,713
|
Buy Now |
![]() |
Rapid Electronics | US$1.31 |
1,641
|
Buy Now |
![]() |
Farnell | US$1.45 |
1,561
|
Buy Now |
![]() |
Chip One Stop | US$1.08 |
1,400
|
Buy Now |
![]() |
Distrelec | US$1.71 |
1,400
|
Buy Now |
![]() |
Future Electronics | US$1.06 |
600
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$1.21 |
456
|
Buy Now |
![]() |
Avnet Abacus | - |
11,600
|
Buy Now |
![]() |
Avnet America | US$1.27 |
-
|
Buy Now |
![]() |
RS Americas | US$2.38 |
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Brass |
Contact Size | 16 |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .079 – .098in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
062 PIN ASS. TYP3+ Power Contact Type: Contact Contact Mating Area Plating Material: Precious Metal Wire Size: 18 – 16 AWG Wire Size: .75 – 1.5 mm² Connector & Contact Terminates To: Wire & Cable Contact Precious Metal 18 – 16 AWG .75 – 1.5 mm² | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163082-2 | Internal Number: 163082-2 | TE Connectivity | TE Store |
Crimp contact, pin, type III+, size16 | RS |
CRIMP PIN, III+, 18-16AWG | element14 |
Contact, Pin, 18-15Awg, Crimp | Newark Electronics |
Standard Circular Contacts 062 PIN ASS. TYP3+ | Rapid Electronics |
TE Connectivity - AMP Power Contact 062 PIN ASS. TYP3+ | Distrelec |
Multimate 18-15 AWG Crimp Signal Pin Contact | Future Electronics |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Type III+ Crimp Pin Conn, Male, Crimp, Gold over Nickel Plating 18 to 15 AWG | TE Connectivity 163082-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 2mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Wire Size | 15.5AWG |
Where can I find additional details, specifications and documents for a 163082-2?
Additional datasheets, footprints and schematics for 163082-2 are listed on our Part Details page. You can also find images and similar parts to 163082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163082-2 fall under?
The 163082-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163082-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163082-2 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, RS and element14 have stock available or on a lead time for 163082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163082-2 often in real-time on the comparison pages.
What if I can't find stock of 163082-2?
You can fill out our help required form which you can use to request a quote for 163082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.