Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
20,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
20,800
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
20,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Red |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 24.1mm, .95in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Packaging Quantity | 1500 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 8P.FASTIN-ON RC.HSG | Rapid Electronics |
TE Connectivity 8P.FASTIN-ON RC.HSG | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
8P.fastin-On Rc.hsg Rohs Compliant: Yes |Amp Te Connectivity 163007-1 | Newark Electronics |
Conn Housing RCP 8 POS Crimp ST Loose Piece | Avnet America |
Circular Connector, 8P.FASTIN-ON RC.HSG FASTIN-FASTON 250 Series | TE Connectivity 163007-1 | RS Americas |
Special Order: 8P.FASTIN-ON RC.HSG Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 8 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 8 Straight | Crimp Terminal Housing | Part Number: 163007-1 | Internal Number: 163007-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 163007-1?
Additional datasheets, footprints and schematics for 163007-1 are listed on our Part Details page. You can also find images and similar parts to 163007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163007-1 fall under?
The 163007-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 163007-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163007-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 163007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163007-1 often in real-time on the comparison pages.
What if I can't find stock of 163007-1?
You can fill out our help required form which you can use to request a quote for 163007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.