163006 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

6 WAY FASTIN-ON HOUSING REC NATURAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0010

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.02
1,005
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.68
2,151
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.90
1,212
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
1,005
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
1,005
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.92
1,005
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.94
306
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.94
102
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0010
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Housing Color Natural
Mating Alignment With
Mating Retention Without
Number of Positions 6
Terminal & Splice Type Receptacle
Terminal Orientation Flag
Centerline .359in, 9.14mm
Length .957in, 24.3mm
Housing Material Polyamide
UL Flammability Rating UL 94V-2
Mounting Style Panel Mount
Packaging Method Carton
Packaging Quantity 200
Product Type Terminal Housing
Sealable No
Insulated No
Housing Type Receptacle Housing
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

6 WAY FASTIN-ON HOUSING REC NATURAL | Boersig
6 WAY FASTIN-ON HOUSING REC NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 6 Straight | Crimp Terminal Housing | Part Number: 163006 | Internal Number: 163006 | TE Connectivity | TE Store
6 Way Fastin-On Housing Rec Natural |Amp Te Connectivity 163006 | Newark Electronics
TE Connectivity - AMP 6 WAY FASTIN-ON HOUSING REC NATURAL | Distrelec
FASTIN-ON HOUSING | Heilind Electronics
Conn Housing RCP 6 POS Crimp ST Cable Mount Loose Piece | Avnet America
AMP FASTIN-FASTON Series, 6 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 163006 | RS Americas
FASTIN-ON HOUSING | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 163006?

Additional datasheets, footprints and schematics for 163006 are listed on our Part Details page. You can also find images and similar parts to 163006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 163006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 163006 fall under?

The 163006 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 163006 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 163006 you can contact the distributor directly for product support, shipping queries etc.

Is the 163006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 163006 have stock available?

Authorised distributors including Boersig, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 163006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 163006 often in real-time on the comparison pages.

What if I can't find stock of 163006?

You can fill out our help required form which you can use to request a quote for 163006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay