1630012-2 Resistors by TE Connectivity

HSC150 10R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1630012-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.86

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$13.60
190
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$12.90
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Fixed Leaded
Number of Resistors 1
Dimensions 122 x 47.5 x 26mm
Tolerance 5%
Voltage Rating 2500 VDC
Resistance 10Ω
Resistance Class Up to 1kΩ
Power Rating 150W
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Element Type Wirewound
Resistor Type Power Resistor
Termination Type Solder Lug
Number of Terminations 2
Temperature Coefficient ±50ppm/°C


Alternative Descriptions

HS Series 10 Ohm 5 % 150 W ▒50 ppm/░C Aluminium Housed Power Resistor | Future Electronics
Res Wirewound 10 Ohm 5% 150W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America
Res Wirewound 10 Ohm 5% 150W �50ppm/�C Aluminum Housed Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1630012-2?

Additional datasheets, footprints and schematics for 1630012-2 are listed on our Part Details page. You can also find images and similar parts to 1630012-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1630012-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1630012-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1630012-2 fall under?

The 1630012-2 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1630012-2 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1630012-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1630012-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1630012-2 have stock available?

Authorised distributors including Chip One Stop, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1630012-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1630012-2 often in real-time on the comparison pages.

What if I can't find stock of 1630012-2?

You can fill out our help required form which you can use to request a quote for 1630012-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay