162J10 Isolation Transformers by Hammond Manufacturing

TRANSFORMER, 5V/10V, 7.2A/3.6A, 36VA

Status: Unknown
Series: 162 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$18.93


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$20.60
76
Buy Now
Logo for RS Americas RS Americas US$22.78
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$23.67
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 36VA
Secondary Voltages 2 x 5V
Current Rating 7.2A
Isolation Transformer Primary Voltages 2 x 115V, 1 x 230V
Product Range 162 Series
RoHS Compliant Yes

Alternative Descriptions

Transformer, 5V/10V, 7.2A/3.6A, 36Va | Newark Electronics
Transformer 36VA 115/230VAC Primary 5/10VAC 7.2/3.6A Secondary 162/164 Series | Hammond Manufacturing 162J10 | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 162J10?

Additional datasheets, footprints and schematics for 162J10 are listed on our Part Details page. You can also find images and similar parts to 162J10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 162J10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162J10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 162J10 fall under?

The 162J10 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 162J10 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 162J10 you can contact the distributor directly for product support, shipping queries etc.

Is the 162J10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 162J10 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 162J10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 162J10 often in real-time on the comparison pages.

What if I can't find stock of 162J10?

You can fill out our help required form which you can use to request a quote for 162J10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay