162H24 Isolation Transformers by Hammond Manufacturing

BOBBINS TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.83


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$16.83
501
Buy Now
Logo for RS Americas RS Americas US$18.62
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$24.05
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 20VA
Secondary Voltages 24V, 2 x 12V
Current Rating 800mA
Isolation Transformer Primary Voltages 1 x 115V, 1 x 230V
RoHS Compliant Yes

Alternative Descriptions

Bobbins Transformer | Newark Electronics
Transformer 20VA 115/230VAC Primary 12/24VAC 1.6/0.8A Secondary 162/164 Series | Hammond Manufacturing 162H24 | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 162H24?

Additional datasheets, footprints and schematics for 162H24 are listed on our Part Details page. You can also find images and similar parts to 162H24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 162H24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162H24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 162H24 fall under?

The 162H24 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 162H24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 162H24 you can contact the distributor directly for product support, shipping queries etc.

Is the 162H24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 162H24 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 162H24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 162H24 often in real-time on the comparison pages.

What if I can't find stock of 162H24?

You can fill out our help required form which you can use to request a quote for 162H24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay