162E20 Isolation Transformers by Hammond Manufacturing

BOBBINS TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.28


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$10.67
111
Buy Now
Logo for RS Americas RS Americas US$12.22
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 2.4VA
Secondary Voltages 2 x 10V
Current Rating 240mA
Isolation Transformer Primary Voltages 1 x 115V, 1 x 230V
RoHS Compliant Yes

Alternative Descriptions

Bobbins Transformer | Newark Electronics
TRANSFORMER, PC MT, 2.4VA, 20VCT@.12A, 10V@.24A | Hammond Manufacturing 162E20 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 162E20?

Additional datasheets, footprints and schematics for 162E20 are listed on our Part Details page. You can also find images and similar parts to 162E20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 162E20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162E20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 162E20 fall under?

The 162E20 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 162E20 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 162E20 you can contact the distributor directly for product support, shipping queries etc.

Is the 162E20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 162E20 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 162E20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 162E20 often in real-time on the comparison pages.

What if I can't find stock of 162E20?

You can fill out our help required form which you can use to request a quote for 162E20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay