Status: | Unknown |
---|---|
Series: | Model 162 |
RoHS: | Unknown |
Large range of ohmic values: 100 Ω to 100 kΩ |
Smallest size available on the market |
Very easy and accurate adjustment |
Datasheet |
---|
Model 162 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Wirewound Potentiometer, 5Kohm, 5%, 2W | Newark Electronics |
162 Series 1/2 Inch Ten Turn Wirewound Precision Potentiometer 1 Gang 5K Ohm 20% 2W Bushing Mount | Avnet America |
20M1766 | element14 |
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W | Farnell |
Where can I find additional details, specifications and documents for a 162B502?
Additional datasheets, footprints and schematics for 162B502 are listed on our Part Details page. You can also find images and similar parts to 162B502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 162B502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162B502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 162B502 fall under?
The 162B502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 162B502 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 162B502 you can contact the distributor directly for product support, shipping queries etc.
Is the 162B502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 162B502 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 162B502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 162B502 often in real-time on the comparison pages.
What if I can't find stock of 162B502?
You can fill out our help required form which you can use to request a quote for 162B502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.