1628 ULTIMAKER Parts by Unknown

FILAMENT ABS -ORANGE - 750G

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$46.64
3
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.52
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.90
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$44.75
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Diameter 2.85mm
Filament Colour Orange
Filament Material ABS (Acrylonitrile Butadiene Styrene)
Melting Temperature 225°C
Spool Width -
Spool Hub Diameter -
Product Range -

Alternative Descriptions

Ultimaker Orange ABS Filament 750g | RS
Abs- M2560 Orange 750- 206127 Rohs Compliant: Yes |Ultimaker 1628 | Newark Electronics
FILAMENT, ABS -ORANGE - 750G | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1628?

Additional datasheets, footprints and schematics for 1628 are listed on our Part Details page. You can also find images and similar parts to 1628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1628 fall under?

The 1628 is listed under ULTIMAKER Parts.

Can I view similar or alternative parts?

You can view similar parts to 1628 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1628 you can contact the distributor directly for product support, shipping queries etc.

Is the 1628 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1628 have stock available?

Authorised distributors including Relay Specialties, RS, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 1628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1628 often in real-time on the comparison pages.

What if I can't find stock of 1628?

You can fill out our help required form which you can use to request a quote for 1628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay