1627A CAL D Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY CAL W/D, ADJ, 3A, 30V, 220W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 30V
Output Current Min 0A
Output Current Max 3A
Power Rating 220W
RoHS Compliant Yes

Alternative Descriptions

Power Supply Cal W/D, Adj, 3A, 30V, 220W | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1627A CAL D?

Additional datasheets, footprints and schematics for 1627A CAL D are listed on our Part Details page. You can also find images and similar parts to 1627A CAL D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1627A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1627A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1627A CAL D fall under?

The 1627A CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1627A CAL D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1627A CAL D you can contact the distributor directly for product support, shipping queries etc.

Is the 1627A CAL D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1627A CAL D have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1627A CAL D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1627A CAL D often in real-time on the comparison pages.

What if I can't find stock of 1627A CAL D?

You can fill out our help required form which you can use to request a quote for 1627A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay