1627A Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, ADJ, 3A, 30V, 220W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$371.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$371.00
1
Buy Now
Logo for Carlton-Bates Carlton-Bates US$455.17
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 30V
Output Current Min 0A
Output Current Max 3A
Power Rating 220W
Supply Voltage Min 108V
RoHS Compliant Yes

Alternative Descriptions

Power Supply Digital Display, 1620A Series | B&K Precision 1627A | RS Americas
Power Supply, Adj, 3A, 30V, 220W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1627A?

Additional datasheets, footprints and schematics for 1627A are listed on our Part Details page. You can also find images and similar parts to 1627A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1627A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1627A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1627A fall under?

The 1627A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1627A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1627A you can contact the distributor directly for product support, shipping queries etc.

Is the 1627A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1627A have stock available?

Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1627A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1627A often in real-time on the comparison pages.

What if I can't find stock of 1627A?

You can fill out our help required form which you can use to request a quote for 1627A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay