Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625984-7 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
247
in stock
|
Buy Now | |
Rapid Electronics
from US$4.27
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
200
in stock
|
Buy Now | |
Distrelec
from US$3.35
|
200
in stock
|
Buy Now | |
TTI Europe
from US$2.98
|
200
in stock
|
Buy Now | |
element14
from US$3.75
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 72.5 x 30 x 17mm |
Tolerance | 5% |
Power Rating | 50W |
Resistance | 12Ω |
Resistance Class | Up to 1kΩ |
Voltage Rating | 1250 VDC |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±50ppm/°C |
Resistor: wire-wound | Transfer Multisort Elektronik |
Wirewound Resistors-Chassis Mount HSA50 12R 5% | Rapid Electronics |
TE Connectivity HSA50 12R 5% Fixed Resistor Wire Wound 5 | Distrelec |
12 OHM 5% 50W | TTI Europe |
HSA50 12R 5% | Heilind Electronics |
Res Wirewound 12 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Resistor, 12 Ohm, � 5%, 50 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625984-7?
Additional datasheets, footprints and schematics for 1625984-7 are listed on our Part Details page. You can also find images and similar parts to 1625984-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625984-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625984-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625984-7 fall under?
The 1625984-7 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625984-7 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625984-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625984-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625984-7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1625984-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625984-7 often in real-time on the comparison pages.
What if I can't find stock of 1625984-7?
You can fill out our help required form which you can use to request a quote for 1625984-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.