Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625966-3 |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.87
|
346
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
346
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
346
in stock
|
Buy Now | |
Heilind Electronics
from US$1.94
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.94
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 36.5 x 21 x 11mm |
Power Rating | 16W |
Voltage Rating | 265 V |
Tolerance | 5% |
Resistance Class | 1kΩ – 1MΩ |
Resistance | 10KΩ |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Material | Metal Clad |
Element Type | Wirewound |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±30ppm/°C |
Wirewound Resistors - Chassis Mount Hsa10 10K 5% |Amp Te Connectivity 1625966-3 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA10 10K 5% | Rapid Electronics |
HSA1010KJ | Heilind Electronics |
HS Series 36.5 x 21 mm 16 W 10 kOhm â–’5 % â–’30 ppm/â–‘C Chassis Mount Fixed Resistor | Future Electronics |
Resistor, 10 kOhm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor Wirewound 10k Ohm 5% 16W �30ppm/�C Aluminum Housed Solder Lug Tray/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625966-3?
Additional datasheets, footprints and schematics for 1625966-3 are listed on our Part Details page. You can also find images and similar parts to 1625966-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625966-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625966-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625966-3 fall under?
The 1625966-3 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625966-3 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625966-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625966-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625966-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1625966-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625966-3 often in real-time on the comparison pages.
What if I can't find stock of 1625966-3?
You can fill out our help required form which you can use to request a quote for 1625966-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.