Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625892-8 |
Prices starting from US$0.0462
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0462
|
8,750
in stock
|
Buy Now | |
Boersig
from US$0.09
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
5,695
in stock
|
Buy Now | |
Conrad
from US$0.13
|
1,805
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 16 x 5.5mm |
Tolerance | 5% |
Power Rating | 3W |
Resistance | 100KΩ |
Resistance Class | 1kΩ – 1MΩ |
Voltage Rating | 350V |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 235°C |
Temperature Coefficient | ±350ppm/°C |
Res Metal Oxide 100K Ohm 5% 3W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% 100K | Distrelec |
Axial Leaded Resistor ceramic 3W 100K | RS |
Max. temperature: +235 °C | Conrad |
ROX Series 100 kOhm 3 W â–’5 % â–’350ppm/â–‘C Through Hole Metal Oxide Resistor | Future Electronics |
Res Flame Proof Metal Oxide 100k Ohm 5% 3W �350ppm/�C Conformal Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625892-8?
Additional datasheets, footprints and schematics for 1625892-8 are listed on our Part Details page. You can also find images and similar parts to 1625892-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625892-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625892-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625892-8 fall under?
The 1625892-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625892-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625892-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625892-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625892-8 have stock available?
Authorised distributors including Chip One Stop, Boersig, Avnet America, Distrelec and RS have stock available or on a lead time for 1625892-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625892-8 often in real-time on the comparison pages.
What if I can't find stock of 1625892-8?
You can fill out our help required form which you can use to request a quote for 1625892-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.