1625892-7 Resistors by TE Connectivity

3W SM M/OX 5% R68

Status: Active
Series: -
RoHS: Unknown
Aliases: 1625892-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.12
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 16 x 5.5mm
Tolerance 5%
Resistance Class Up to 1kΩ
Power Rating 3W
Resistance .68Ω
Voltage Rating 350V
Mount Style Axial Leaded
Packaging Method Ammo Packed
Resistor Type Power Resistor
Element Material Metal Oxide
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Operating Temperature Range -55 – 235°C
Temperature Coefficient ±350ppm/°C


Alternative Descriptions

Resistor: metal oxide | Transfer Multisort Elektronik
Resistor, 680 Milliohms, ± 5%, 3 W, Axial Leaded, Metal Oxide, Power Flame Proof | Avnet America
Resistor, 680 Milliohms, � 5%, 3 W, Axial Leaded, Metal Oxide, Power Flame Proof | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1625892-7?

Additional datasheets, footprints and schematics for 1625892-7 are listed on our Part Details page. You can also find images and similar parts to 1625892-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1625892-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625892-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1625892-7 fall under?

The 1625892-7 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1625892-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1625892-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1625892-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1625892-7 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet America and Avnet Abacus have stock available or on a lead time for 1625892-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1625892-7 often in real-time on the comparison pages.

What if I can't find stock of 1625892-7?

You can fill out our help required form which you can use to request a quote for 1625892-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay