Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625881-3 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
16,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 5 x 12mm |
Resistance | 270Ω |
Resistance Class | Up to 1kΩ |
Tolerance | 2% |
Power Rating | 1W |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Element Material | Metal Oxide |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 235°C |
Temperature Coefficient | ±300ppm/°C |
Metal Oxide Resistors 1W Std M/Ox 2% 270R |Amp Te Connectivity 1625881-3 | Newark Electronics |
Metal Oxide Resistors 1W STD M/OX 2% 270R | Rapid Electronics |
TE Connectivity 1W STD M/OX 2% 270R Fixed Resistor Metal | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
270 Ohms â–’2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Saf | Future Electronics |
Res Metal Oxide 270 Ohm 2% 1W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
270 OHM 2% 1W 350PPM | TTI Europe |
Res Flame Proof Metal Oxide 270 Ohm 2% 1W �350ppm/�C Conformal Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625881-3?
Additional datasheets, footprints and schematics for 1625881-3 are listed on our Part Details page. You can also find images and similar parts to 1625881-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625881-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625881-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625881-3 fall under?
The 1625881-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625881-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625881-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625881-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625881-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1625881-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625881-3 often in real-time on the comparison pages.
What if I can't find stock of 1625881-3?
You can fill out our help required form which you can use to request a quote for 1625881-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.