Status: | Unknown |
---|---|
Series: | Scotch&trade |
RoHS: | Unknown |
Cleaner Type | Electrical Electronic Components |
---|---|
Cleaner Applications | Contacts Electrical |
Dispensing Method | Spray Bottle |
Weight | - |
Product Range | Scotch&trade |
SVHC | No SVHC (15-Jan-2018) |
Volume | 400ml |
CLEANER, CONTACT, ELEC, 400ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
STUDIO PATCH 16 PTS | Switchcraft 1625 | RS Americas |
Patch Panels STUDIOPATCH 1625 16 PTCH PNTS TO DB25 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Silver |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 225°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Silver ABS Filament 750g | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | K20P64M50SF0 |
Silicon Family Name | Kinetis - K20 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1625?
Additional datasheets, footprints and schematics for 1625 are listed on our Part Details page. You can also find images and similar parts to 1625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625 fall under?
The 1625 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1625 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625 often in real-time on the comparison pages.
What if I can't find stock of 1625?
You can fill out our help required form which you can use to request a quote for 1625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.