1624R F2V1000 Belden Parts by Belden Solutions

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$503.22

Distributor Stock
Logo for RS
RS
from US$503.22
No stock
Buy Now
Logo for element14
element14
from US$1,348.59
-
Buy Now
Logo for Farnell
Farnell
from US$708.82
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Cable Shielding Shielded
LAN Category Cat5
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Pairs 4 Pair
Jacket Color Grey

Alternative Descriptions

ER - MULTI PAIR, 4 PAIR, 24AWG | RS
Shielded Multipair Cable 4Pr 1000Ft 300V Gray | Newark Electronics
Cable, FTP Horizontal | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624R F2V1000?

Additional datasheets, footprints and schematics for 1624R F2V1000 are listed on our Part Details page. You can also find images and similar parts to 1624R F2V1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624R F2V1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624R F2V1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624R F2V1000 fall under?

The 1624R F2V1000 is listed under Belden Parts.

Can I view similar or alternative parts?

You can view similar parts to 1624R F2V1000 when available in the Belden Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624R F2V1000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624R F2V1000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624R F2V1000 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1624R F2V1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624R F2V1000 often in real-time on the comparison pages.

What if I can't find stock of 1624R F2V1000?

You can fill out our help required form which you can use to request a quote for 1624R F2V1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay