Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624323-4 |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.15
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$9.87
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$8.77
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$9.49
|
80
in stock
|
Buy Now | |
Farnell
from US$24.61
|
65
in stock
|
Buy Now | |
Avnet America
from US$7.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 12.7 x 6.35mm |
Voltage Rating | 400V |
Resistance | 10Ω |
Power Rating | .5W |
Resistance Class | Up to 1kΩ |
Tolerance | .1% |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Element Type | Wirewound |
Resistor Type | Precision Resistor |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±5ppm/°C |
Operating Temperature Range | -55 – 145°C |
Wirewound Res.-Through Hole Upw50 0.1% 5Ppm 10R |Amp Te Connectivity 1624323-4 | Newark Electronics |
Wirewound Res.-Through Hole UPW50 0.1% 5PPM 10R | Rapid Electronics |
TE Connectivity UPW50 0.1% 5PPM 10R Wirewound Resistors | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
Res Wirewound 10 Ohm 0.1% 1/2W ±3ppm/°C Conformal AXL Thru-Hole Loose Pack | Avnet America |
Res Ultra Precision Wirewound 10 Ohm 0.1% 1/2W �5ppm/�C Conformal Box/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624323-4?
Additional datasheets, footprints and schematics for 1624323-4 are listed on our Part Details page. You can also find images and similar parts to 1624323-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624323-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624323-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624323-4 fall under?
The 1624323-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1624323-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624323-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624323-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624323-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1624323-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624323-4 often in real-time on the comparison pages.
What if I can't find stock of 1624323-4?
You can fill out our help required form which you can use to request a quote for 1624323-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.