1624323-2 Resistors by TE Connectivity

UPW50 0.1% 5PPM 100R

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624323-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.68

Distributor Stock
Logo for Newark
Newark
from US$10.73
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 12.7 x 6.35mm
Voltage Rating 400V
Power Rating .5W
Resistance Class Up to 1kΩ
Resistance 100Ω
Tolerance .1%
Mount Style Axial Leaded
Packaging Method Loose Piece - Box
Product Type Fixed Resistor
Resistor Type Precision Resistor
Element Type Wirewound
Termination Type Tinned Copper Leads
Number of Terminations 2
Temperature Coefficient ±5ppm/°C
Operating Temperature Range -55 – 145°C


Alternative Descriptions

Wirewound Res.-Through Hole Upw50 0.1% 5Ppm 100R |Amp Te Connectivity 1624323-2 | Newark Electronics
Res Wirewound 100 Ohm 0.1% 1/2W ±3ppm/°C Conformal AXL Thru-Hole Loose Pack | Avnet America
Res Ultra Precision Wirewound 100 Ohm 0.1% 1/2W �5ppm/�C Conformal Box/Loose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624323-2?

Additional datasheets, footprints and schematics for 1624323-2 are listed on our Part Details page. You can also find images and similar parts to 1624323-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624323-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624323-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624323-2 fall under?

The 1624323-2 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1624323-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624323-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624323-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624323-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1624323-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624323-2 often in real-time on the comparison pages.

What if I can't find stock of 1624323-2?

You can fill out our help required form which you can use to request a quote for 1624323-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay