Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624314-1 |
Number of Resistors | 1 |
---|---|
Dimensions | 12.14 x 5.84 x 5.33mm |
Tolerance | 1% |
Resistance | .59Ω |
Power Rating | 2.5W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±30ppm/°C |
.59 OHM 2.5W 1% | TTI Europe |
Wirewound Resistors - Smd Sp2 R59 1% Taped |Amp Te Connectivity 1624314-1 | Newark Electronics |
Resistor Power Wirewound 590 Ohm 1% 2.5W ±30ppm/°C T/R | Avnet America |
Resistor Power Wirewound 590 Ohm 1% 2.5W �30ppm/�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624314-1?
Additional datasheets, footprints and schematics for 1624314-1 are listed on our Part Details page. You can also find images and similar parts to 1624314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624314-1 fall under?
The 1624314-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1624314-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624314-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1624314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624314-1 often in real-time on the comparison pages.
What if I can't find stock of 1624314-1?
You can fill out our help required form which you can use to request a quote for 1624314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.