1624291-1 Resistors by TE Connectivity

SP1 R12 5% LOOSE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624291-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 6.48 x 3.81 x 2.72mm
Resistance .12Ω
Power Rating 1.5W
Resistance Range Up to 1kΩΩ
Tolerance 5%
Mount Style Surface Mount
Packaging Method Loose Piece - Bag
Resistor Type Power Resistor
Product Type Fixed Resistor
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±30ppm/°C


Alternative Descriptions

SMD Chip Resistor, 120 MOhm, ± 5%, 1.5 W, 2615 [6640 Metric], Wirewound, Power | Avnet America
SMD Chip Resistor, 120 MOhm, � 5%, 1.5 W, 2615 [6640 Metric], Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624291-1?

Additional datasheets, footprints and schematics for 1624291-1 are listed on our Part Details page. You can also find images and similar parts to 1624291-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624291-1 fall under?

The 1624291-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1624291-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624291-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624291-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624291-1 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1624291-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624291-1 often in real-time on the comparison pages.

What if I can't find stock of 1624291-1?

You can fill out our help required form which you can use to request a quote for 1624291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay