Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624210-3 |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
122
in stock
|
Buy Now | |
Distrelec
from US$6.92
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$9.59
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.68
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
Farnell
from US$8.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 25.2 x 20.4mm |
---|---|
Tolerance | 20% |
Resistance | 47KΩ |
Voltage Rating | 500V |
Power Rating | .4W |
Product Type | Variable Resistor |
Switch Type | Rotary DPST |
Sealed | No |
Termination Type | Eyelet |
TE Connectivity 23SE 47KA 6.35X50FL B7 DPST (4A) | Distrelec |
23E 1 turn Pot Switch 47K Lin 20mm DPST | RS |
Potentiometers 47K Ohm 0.4W Carbon |Amp Te Connectivity 1624210-3 | Newark Electronics |
Potentiometers 47K Ohm 0.4W Carbon | Rapid Electronics |
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Linear, 400 mW, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624210-3?
Additional datasheets, footprints and schematics for 1624210-3 are listed on our Part Details page. You can also find images and similar parts to 1624210-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624210-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624210-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624210-3 fall under?
The 1624210-3 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1624210-3 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624210-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624210-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624210-3 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1624210-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624210-3 often in real-time on the comparison pages.
What if I can't find stock of 1624210-3?
You can fill out our help required form which you can use to request a quote for 1624210-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.