1624163-2 Resistors by TE Connectivity

23E 470KB 6.35X50FL B7 CAT

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624163-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.04

Distributor Stock
Logo for RS
RS
from US$4.70
100
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.91
90
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.40
90
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.37
90
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 25.2 x 20.4mm
Tolerance 20%
Resistance 470KΩ
Power Rating .2W
Voltage Rating 500V
Sealed No
Product Type Variable Resistor
Termination Type Eyelet


Alternative Descriptions

23E 1turn carbon track pot,470K log 20mm | RS
Potentiometers 470 KOhm 0.4W Carbon | Rapid Electronics
TE Connectivity 23E 470KB 6.35X50FL B7 CAT Potentiometer | Distrelec
Rotary Potentiometer, Carbon Element, 470 kOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America
Rotary Potentiometer, Carbon Element, 470 kOhm, 1Turn, Logarithmic, 400 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624163-2?

Additional datasheets, footprints and schematics for 1624163-2 are listed on our Part Details page. You can also find images and similar parts to 1624163-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624163-2 fall under?

The 1624163-2 is listed under Passive Components > Resistors > Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 1624163-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624163-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624163-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624163-2 have stock available?

Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1624163-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624163-2 often in real-time on the comparison pages.

What if I can't find stock of 1624163-2?

You can fill out our help required form which you can use to request a quote for 1624163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay