1624161-2 Resistors by TE Connectivity

23E 47KB 6.35X50FL B7 CAT

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624161-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.04

Distributor Stock
Logo for RS
RS
from US$4.79
82
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.25
152
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.49
152
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 25.2 x 20.4mm
Tolerance 20%
Resistance 47KΩ
Power Rating .2W
Voltage Rating 500V
Sealed No
Product Type Variable Resistor
Termination Type Eyelet


Alternative Descriptions

Potentiometers 47 KOhm 0.4W Carbon | Rapid Electronics
TE Connectivity 23E 47KB 6.35X50FL B7 CAT Potentiometers | Distrelec
23E 1 turn carbon track pot,47K log 20mm | RS
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Logarithmic, 400 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624161-2?

Additional datasheets, footprints and schematics for 1624161-2 are listed on our Part Details page. You can also find images and similar parts to 1624161-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624161-2 fall under?

The 1624161-2 is listed under Passive Components > Resistors > Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 1624161-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624161-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624161-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624161-2 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, RS, Avnet America and Avnet Abacus have stock available or on a lead time for 1624161-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624161-2 often in real-time on the comparison pages.

What if I can't find stock of 1624161-2?

You can fill out our help required form which you can use to request a quote for 1624161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay