1624127-2 Resistors by TE Connectivity

23E 2K2A 6.35X50FL B7 CAT

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624127-2
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.50
-
Buy Now
Logo for Future Electronics Future Electronics US$3.14
-
Buy Now
Logo for Avnet America Avnet America US$3.34
-
Buy Now
Logo for Boersig Boersig US$4.12
-
Buy Now
Logo for Distrelec Distrelec US$5.67
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Dimensions 25.2 x 20.4mm
Power Rating .4W
Resistance 2.2KΩ
Tolerance 20%
Voltage Rating 500V
Sealed No
Product Type Variable Resistor
Termination Type Eyelet


Alternative Descriptions

23E 1 turn carbon track pot,2K2 lin 20mm | RS
Potentiometers 23E 2K2A 6.35X50Fl B7 Cat |Amp Te Connectivity 1624127-2 | Newark Electronics
Rotary Potentiometer, Carbon Element, 2.2 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America
TE Connectivity - AMP Potentiometer 23E 2K2A 6.35X50FL B7 CAT | Distrelec
Resistor Carbon Film POT 2.2k Ohm 20% 2/5W 1(Elec)/1(Mech)Turn 6.35mm (60.7 x 20.4 x 25.2mm) Solder Eye Panel Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624127-2?

Additional datasheets, footprints and schematics for 1624127-2 are listed on our Part Details page. You can also find images and similar parts to 1624127-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624127-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624127-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624127-2 fall under?

The 1624127-2 is listed under Passive Components > Resistors > Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 1624127-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624127-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624127-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624127-2 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1624127-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624127-2 often in real-time on the comparison pages.

What if I can't find stock of 1624127-2?

You can fill out our help required form which you can use to request a quote for 1624127-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay