1624117-5 Inductors by TE Connectivity

BMB-A 0805 120R N4

Status: Active
Series: -
RoHS: Unknown
Aliases: BMB2A0120AN4JIT,
1624117-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0430

Distributor Stock
Logo for RS Americas
RS Americas
from US$0.0430
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Surface Mount Terminals
Dimensions 2 x 1.2 x .9mm
Impedance 120Ω
DC Resistance .3Ω
Current Rating (Max) 300mA
Tolerance 25%
Mount Style Surface Mount
Packaging Method Taped & Reeled
Element Type Ferrite Bead
Size Code 0805
Operating Temperature Range -55 – 125°C

Compatible Parts


Alternative Descriptions

Ferrite bead SMD BMB-A 0805 120R N4 | TE Connectivity 1624117-5 | RS Americas
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 300 mA, 300 Milliohm, ± 25% | Avnet America
RF CHIP INDUCTOR | Richardson RFPD
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 300 mA, 300 Milliohm, � 25% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624117-5?

Additional datasheets, footprints and schematics for 1624117-5 are listed on our Part Details page. You can also find images and similar parts to 1624117-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624117-5 fall under?

The 1624117-5 is listed under Passive Components > Inductors > Chokes.

Can I view similar or alternative parts?

You can view similar parts to 1624117-5 when available in the Chokes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624117-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624117-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624117-5 have stock available?

Authorised distributors including RS Americas, Avnet America, Boersig, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1624117-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624117-5 often in real-time on the comparison pages.

What if I can't find stock of 1624117-5?

You can fill out our help required form which you can use to request a quote for 1624117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay