1624116-8 Inductors by TE Connectivity

BMB-B 0603 300R

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624116-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Lead Type Surface Mount Terminals
Dimensions 1.6 x .8 x .8mm
Current Rating (Max) 100mA
Impedance 300Ω
DC Resistance .5Ω
Tolerance 25%
Mount Style Surface Mount
Packaging Method Taped & Reeled
Element Type Ferrite Bead
Size Code 0603
Operating Temperature Range -55 – 125°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624116-8?

Additional datasheets, footprints and schematics for 1624116-8 are listed on our Part Details page. You can also find images and similar parts to 1624116-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624116-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624116-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624116-8 fall under?

The 1624116-8 is listed under Passive Components > Inductors > Chokes.

Can I view similar or alternative parts?

You can view similar parts to 1624116-8 when available in the Chokes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624116-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624116-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624116-8 have stock available?

There is no stock from authorised distributors for 1624116-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624116-8 often in real-time on the comparison pages.

What if I can't find stock of 1624116-8?

You can fill out our help required form which you can use to request a quote for 1624116-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay