Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624116-6 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.6 x .8 x .8mm |
Impedance | 200Ω |
Current Rating (Max) | 200mA |
Tolerance | 25% |
DC Resistance | .5Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Ferrite Bead |
Size Code | 0603 |
Operating Temperature Range | -55 – 125°C |
Ferrite Bead, 0603 [1608 Metric], 200 Ohm, 200 mA, 500 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0603 [1608 Metric], 200 Ohm, 200 mA, 500 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624116-6?
Additional datasheets, footprints and schematics for 1624116-6 are listed on our Part Details page. You can also find images and similar parts to 1624116-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624116-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624116-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624116-6 fall under?
The 1624116-6 is listed under Passive Components > Inductors > Chokes.
Can I view similar or alternative parts?
You can view similar parts to 1624116-6 when available in the Chokes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624116-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624116-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624116-6 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1624116-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624116-6 often in real-time on the comparison pages.
What if I can't find stock of 1624116-6?
You can fill out our help required form which you can use to request a quote for 1624116-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.