Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1624112-1,
36501J010J |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
46,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
50,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
46,020
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.8 x 1.12 x 1.02mm |
Tolerance | 5% |
Current Rating (Max) | 700mA |
DC Resistance | .13Ω |
Self Resonant Frequency | 4.8GHz |
Inductance | .01µH |
Mount Style | Surface Mount |
Quality Factor | 31 |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Shielded | No |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
RF Inductors-SMD 3650 0603 10nH 5% 2K RL | Rapid Electronics |
Rf Inductors-Smd 3650 0603 10Nh 5% 2K Rl |Amp Te Connectivity 1624112-1 | Newark Electronics |
TE Connectivity - AMP RF Inductor 3650 0603 10nH 5% 2K RL | Distrelec |
260nH Unshielded Wirewound Inductor 200mA 2 Ohm Max Nonstandard | Future Electronics |
Wirewound Inductor, 10 nH, 130 Milliohm, ± 5%, 4.8 GHz, 700 mA, 0603 [1608 Metric] | Avnet America |
Wirewound Inductor, 10 nH, 130 Milliohm, � 5%, 4.8 GHz, 700 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624112-1?
Additional datasheets, footprints and schematics for 1624112-1 are listed on our Part Details page. You can also find images and similar parts to 1624112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624112-1 fall under?
The 1624112-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624112-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624112-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1624112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624112-1 often in real-time on the comparison pages.
What if I can't find stock of 1624112-1?
You can fill out our help required form which you can use to request a quote for 1624112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.