Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624097-7 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 13 x 5 x 5.3mm |
Inductance | 2.2µH |
Self Resonant Frequency | 140MHz |
DC Resistance | .9Ω |
Tolerance | 10% |
Current Rating (Max) | 505mA |
Mount Style | Surface Mount |
Quality Factor | 35 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Operating Temperature Range | -55 – 100°C |
Ind High Current Unshielded Wirewound 2.2uH 10% 7.9MHz 35Q-Factor Phenolic 505mA T/R | Avnet America |
INDUCTOR, 2.2UH, SMD | element14 |
Wirewound Inductor, 2.2 uH, 900 Milliohm, � 10%, 140 MHz, 505 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624097-7?
Additional datasheets, footprints and schematics for 1624097-7 are listed on our Part Details page. You can also find images and similar parts to 1624097-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624097-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624097-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624097-7 fall under?
The 1624097-7 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624097-7 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624097-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624097-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624097-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1624097-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624097-7 often in real-time on the comparison pages.
What if I can't find stock of 1624097-7?
You can fill out our help required form which you can use to request a quote for 1624097-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.