Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624097-2 |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.20
|
1,115
in stock
|
Buy Now | |
Newark Electronics
from US$5.87
|
1,115
in stock
|
Buy Now | |
Rapid Electronics
from US$5.52
|
1,115
in stock
|
Buy Now | |
Chip One Stop
from US$5.44
|
1,115
in stock
|
Buy Now | |
Farnell
from US$5.85
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 13 x 5 x 5.3mm |
DC Resistance | 4.9Ω |
Tolerance | 10% |
Inductance | 100µH |
Current Rating (Max) | 216mA |
Self Resonant Frequency | 8MHz |
Mount Style | Surface Mount |
Quality Factor | 55 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Operating Temperature Range | -55 – 100°C |
Rf Inductors-Smd 3615A-10-3537-10 100Uh |Amp Te Connectivity 1624097-2 | Newark Electronics |
RF Inductors-SMD 3615A-10-3537-10 100UH | Rapid Electronics |
TE Connectivity 3615A-10-3537-10 100UH Fixed Inductors 3 | Distrelec |
WIREWOUND INDUCTORS | Farnell |
3651 Series 100 uH â–’10 % 216 mA 4.9 Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Ind High Current Unshielded Wirewound 100uH 10% 2.5MHz 55Q-Factor Iron 216mA T/R | Avnet America |
Ind High Current Molded Wirewound 100uH 10% 2.5MHz 50Q-Factor Iron 216mA T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624097-2?
Additional datasheets, footprints and schematics for 1624097-2 are listed on our Part Details page. You can also find images and similar parts to 1624097-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624097-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624097-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624097-2 fall under?
The 1624097-2 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624097-2 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624097-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624097-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624097-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1624097-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624097-2 often in real-time on the comparison pages.
What if I can't find stock of 1624097-2?
You can fill out our help required form which you can use to request a quote for 1624097-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.