Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624032-1 |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.92
|
997
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
997
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
997
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
997
in stock
|
Buy Now | |
Farnell
from US$2.65
|
800
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Dimensions | 7 x 2.8mm |
DC Resistance | 60Ω |
Self Resonant Frequency | .004GHz |
Tolerance | 10% |
Current Rating (Max) | 54mA |
Inductance | 680µH |
Mount Style | Through Hole |
Quality Factor | 30 |
Packaging Method | Ammo Packed |
Element Type | Wirewound |
Shielded | No |
Inductor Type | Radio Frequency |
Operating Temperature Range | -55 – 100°C |
Power Inductors-Leaded Sc30-10-2547-10 680Uh Ammo |Amp Te Connectivity 1624032-1 | Newark Electronics |
Power Inductors-Leaded SC30-10-2547-10 680UH AMMO | Rapid Electronics |
TE Connectivity SC30-10-2547-10 680UH AMMO 1000 Fixed In | Distrelec |
AXIAL LEADED HIGH FREQUENCY INDUCTORS | Farnell |
Ind Power Shielded Wirewound 680uH 10% 790KHz 30Q-Factor 54mA AXL Ammo Pack | Avnet America |
RF Choke, High Frequency, 680 uH, 54 mA, 60 Ohm, � 10, 4 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624032-1?
Additional datasheets, footprints and schematics for 1624032-1 are listed on our Part Details page. You can also find images and similar parts to 1624032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624032-1 fall under?
The 1624032-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624032-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624032-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1624032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624032-1 often in real-time on the comparison pages.
What if I can't find stock of 1624032-1?
You can fill out our help required form which you can use to request a quote for 1624032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.