1623916-2 Resistors by TE Connectivity

3203X 1K

Status: Active
Series: -
RoHS: Unknown
Aliases: 3203X102PJIT,
1623916-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.81
7,284
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.33
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.31
500
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 3.4 x 3.4 x 2mm
Power Rating .05W
Resistance 1KΩ
Voltage Rating 15V
Tolerance 25%
Mount Style Surface Mount
Sealed Semi-Sealed
Termination Type Surface Mount Terminals


Alternative Descriptions

TE Connectivity Trimmer Resistors - SMD 3203X 1K | Distrelec
Trimmer Resistors-SMD 3203X 1K | Rapid Electronics
Resistor Trimmer, Cermet, 1 kOhm, ± 20%, 50 mW, 1 Turn, Single Turn, Surface Mount | Avnet America
Resistor Trimmer, Cermet, 1 kOhm, � 20%, 50 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623916-2?

Additional datasheets, footprints and schematics for 1623916-2 are listed on our Part Details page. You can also find images and similar parts to 1623916-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623916-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623916-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623916-2 fall under?

The 1623916-2 is listed under Passive Components > Resistors > Trimmers.

Can I view similar or alternative parts?

You can view similar parts to 1623916-2 when available in the Trimmers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623916-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623916-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623916-2 have stock available?

Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 1623916-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623916-2 often in real-time on the comparison pages.

What if I can't find stock of 1623916-2?

You can fill out our help required form which you can use to request a quote for 1623916-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay