1623895-8 Resistors by TE Connectivity

416X 5K

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623895-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 6.8 x 3.5 x 8.4mm
Tolerance 25%
Voltage Rating 100V
Power Rating .2W
Resistance 5KΩ
Mount Style Radial-Leaded
Sealed Semi-Sealed
Termination Type Printed Circuit Board


Alternative Descriptions

Trimmer Resistors - Through Hole 416X 5K |Amp Te Connectivity 1623895-8 | Newark Electronics
Resistor Trimmer, Cermet, 5 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America
Resistor Cermet Trimmer 5k Ohm 25% 1/5W 1(Elec)/1(Mech)Turn (6.7 x 4.5 x 8.4mm) PC Pin Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623895-8?

Additional datasheets, footprints and schematics for 1623895-8 are listed on our Part Details page. You can also find images and similar parts to 1623895-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623895-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623895-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623895-8 fall under?

The 1623895-8 is listed under Passive Components > Resistors > Trimmers.

Can I view similar or alternative parts?

You can view similar parts to 1623895-8 when available in the Trimmers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623895-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623895-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623895-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1623895-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623895-8 often in real-time on the comparison pages.

What if I can't find stock of 1623895-8?

You can fill out our help required form which you can use to request a quote for 1623895-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay