Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623893-8 |
Dimensions | 8.1 x 6.8 x 3.5mm |
---|---|
Resistance | 2KΩ |
Power Rating | .2W |
Tolerance | 25% |
Voltage Rating | 100V |
Mount Style | Radial-Leaded |
Sealed | Semi-Sealed |
Termination Type | Printed Circuit Board |
TE Connectivity 416M 2K Trimmer Cermet 0.2W 2000ohm 0.2% | Distrelec |
Resistor Trimmer, Cermet, 2 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
TRIMMERS RESISTORS | Farnell |
Resistor Trimmer, Cermet, 2 kOhm, � 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623893-8?
Additional datasheets, footprints and schematics for 1623893-8 are listed on our Part Details page. You can also find images and similar parts to 1623893-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623893-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623893-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623893-8 fall under?
The 1623893-8 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1623893-8 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623893-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623893-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623893-8 have stock available?
Authorised distributors including Distrelec, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1623893-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623893-8 often in real-time on the comparison pages.
What if I can't find stock of 1623893-8?
You can fill out our help required form which you can use to request a quote for 1623893-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.