Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623789-9 |
Number of Resistors | 1 |
---|---|
Dimensions | 39 x 13 x 9mm |
Power Rating | 7W |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Resistance | 22Ω |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 250°C |
Temperature Coefficient | ±300ppm/°C |
SQM Series 22 Ohm ▒5% 7 W Vertical Wire Element High Power Resistor | Future Electronics |
Wirewound Res.-Through Hole Sqm7 22R 5% (Wire) |Amp Te Connectivity 1623789-9 | Newark Electronics |
Res Wirewound 22 Ohm 5% 7W ±300ppm/°C Ceramic RDL Thru-Hole | Avnet America |
22 OHM 5% 7W | TTI Europe |
Res High Power Wirewound 22 Ohm 5% 7W �300ppm/�C Ceramic Box/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623789-9?
Additional datasheets, footprints and schematics for 1623789-9 are listed on our Part Details page. You can also find images and similar parts to 1623789-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623789-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623789-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623789-9 fall under?
The 1623789-9 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623789-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623789-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623789-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623789-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1623789-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623789-9 often in real-time on the comparison pages.
What if I can't find stock of 1623789-9?
You can fill out our help required form which you can use to request a quote for 1623789-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.