1623783-8 Resistors by TE Connectivity

SQM7 2K2 5% (METAL FILM)

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623783-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.40
500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Boersig
Boersig
from US$0.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 39 x 13 x 9mm
Resistance 2.2KΩ
Power Rating 7W
Resistance Class 1kΩ – 1MΩ
Tolerance 5%
Mount Style Radial-Leaded
Packaging Method Loose Piece - Box
Element Material Metal Oxide
Element Type Wirewound
Resistor Type Power Resistor
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±300ppm/°C
Operating Temperature Range -55 – 250°C


Alternative Descriptions

Metal Oxide Resistors SQM7 2K2 5% (METAL FILM) | Rapid Electronics
2.2 kOhms â–’5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, S | Future Electronics
Res Metal Oxide 2.2K Ohm 5% 7W ±300ppm/°C Ceramic RDL Thru-Hole | Avnet America
2.2K OHM 5% 7W | TTI Europe
TE | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623783-8?

Additional datasheets, footprints and schematics for 1623783-8 are listed on our Part Details page. You can also find images and similar parts to 1623783-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623783-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623783-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623783-8 fall under?

The 1623783-8 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623783-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623783-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623783-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623783-8 have stock available?

Authorised distributors including Rapid Electronics, Future Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1623783-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623783-8 often in real-time on the comparison pages.

What if I can't find stock of 1623783-8?

You can fill out our help required form which you can use to request a quote for 1623783-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay