Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SQMW7220RJ |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
13,417
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,417
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
13,417
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
13,417
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.51
|
885
in stock
|
Buy Now | |
TE Store
from US$0.98
|
615
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 39 x 13 x 9mm |
Tolerance | 5% |
Power Rating | 7W |
Resistance | 220Ω |
Resistance Class | Up to 1kΩ |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Element Material | Metal Oxide |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 250°C |
Temperature Coefficient | ±300ppm/°C |
Metal Oxide Resistors 220 Ohm 5% 7W |Amp Te Connectivity 1623783-6 | Newark Electronics |
Metal Oxide Resistors 220 OHM 5% 7W | Rapid Electronics |
TE Connectivity - AMP T/H Resistor SQM7 220R 5% (WIRE) | Distrelec |
HIGH POWER RESISTORS SERIES SQM7 | Future Electronics |
Max. temperature: +250 °C | Conrad |
SQM7 220R 5% (WIRE) Resistance Value: 220 Ω Element Type: Metal Oxide Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 39 x 13 x 9 mm Wirewound Resistor: Vertical Mount | 220 Ω Metal Oxide Power Resistor | Part Number: 1623783-6 | Internal Number: 1623783-6 | Alias Number: SQMW7220RJ | 39 x 13 x 9 mm | TE Connectivity | TE Store |
SQM7 220R 5% (METAL FILM) | Heilind Electronics |
Resistor, 220 Ohm, ± 5%, 7 W, Radial Leaded, Wirewound, High Power | Avnet America |
SQM7 220R 5% (METAL FILM) | Boersig |
Resistor, 220 Ohm, � 5%, 7 W, Radial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623783-6?
Additional datasheets, footprints and schematics for 1623783-6 are listed on our Part Details page. You can also find images and similar parts to 1623783-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623783-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623783-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623783-6 fall under?
The 1623783-6 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623783-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623783-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623783-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623783-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1623783-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623783-6 often in real-time on the comparison pages.
What if I can't find stock of 1623783-6?
You can fill out our help required form which you can use to request a quote for 1623783-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.