Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623767-2 |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$3.62
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
40
in stock
|
Buy Now | |
Distrelec
from US$4.71
|
40
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 25.2 x 20.4mm |
---|---|
Tolerance | 20% |
Resistance | 1MΩ |
Power Rating | .4W |
Voltage Rating | 500V |
Sealed | No |
Product Type | Variable Resistor |
Termination Type | Eyelet |
23E 1 turn carbon track pot,1M lin 20mm | RS |
Potentiometers 23E 1Ma 6.35X50Fl B7 Cat |Amp Te Connectivity 1623767-2 | Newark Electronics |
Potentiometers 23E 1MA 6.35X50FL B7 CAT | Rapid Electronics |
TE Connectivity - AMP Potentiometer 23E 1MA 6.35X50FL B7 CAT | Distrelec |
Rotary Potentiometer, Carbon Element, 1 MOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Res POT Carbon 1M Ohm 20% 2/5W 1Turn 6.35mm (20.4 x 60.7 x 25.2mm) Panel/Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623767-2?
Additional datasheets, footprints and schematics for 1623767-2 are listed on our Part Details page. You can also find images and similar parts to 1623767-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623767-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623767-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623767-2 fall under?
The 1623767-2 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1623767-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623767-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623767-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623767-2 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1623767-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623767-2 often in real-time on the comparison pages.
What if I can't find stock of 1623767-2?
You can fill out our help required form which you can use to request a quote for 1623767-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.