1623750-9 Resistors by TE Connectivity

ER58 1K0 5% AMMO

Status: Active
Series: -
RoHS: Unknown
Aliases: ER581K0JTJIT,
1623750-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Newark
Newark
from US$0.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 22.2 x 8mm
Voltage Rating 200V
Resistance Class 1kΩ – 1MΩ
Tolerance 5%
Resistance 1KΩ
Power Rating 7W
Mount Style Axial Leaded
Packaging Method Ammo Packed
Resistor Type Power Resistor
Product Type Fixed Resistor
Element Type Wirewound
Number of Terminations 2
Termination Type Tinned Copper Leads
Operating Temperature Range -55 – 200°C
Temperature Coefficient 0 – 60ppm/°C


Alternative Descriptions

Wirewound Res.-Through Hole Er58 1K0 5% Ammo |Amp Te Connectivity 1623750-9 | Newark Electronics
Res Wirewound 1K Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
1K OHM 5% 7W | TTI Europe
Res Wirewound 1K Ohm 5% 7W 0ppm/�C to 60ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623750-9?

Additional datasheets, footprints and schematics for 1623750-9 are listed on our Part Details page. You can also find images and similar parts to 1623750-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623750-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623750-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623750-9 fall under?

The 1623750-9 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623750-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623750-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623750-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623750-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1623750-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623750-9 often in real-time on the comparison pages.

What if I can't find stock of 1623750-9?

You can fill out our help required form which you can use to request a quote for 1623750-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay