1623741-6 Resistors by TE Connectivity

SBC 2 47R 10%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623741-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 20 x 6.4 x 6.4mm
Tolerance 10%
Power Rating 4W
Resistance 47Ω
Resistance Class 1kΩ – 1MΩ
Mount Style Axial Leaded
Packaging Method Loose Piece - Box
Resistor Type Power Resistor
Product Type Fixed Resistor
Element Type Wirewound
Termination Type Tinned Copper Leads
Number of Terminations 2
Temperature Coefficient ±200ppm/°C
Operating Temperature Range -55 – 350°C


Alternative Descriptions

Resistor, 7 Ohm, ± 10%, 4 W, Axial Leaded, Wirewound, High Power | Avnet America
Resistor, 7 Ohm, � 10%, 4 W, Axial Leaded, Wirewound, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623741-6?

Additional datasheets, footprints and schematics for 1623741-6 are listed on our Part Details page. You can also find images and similar parts to 1623741-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623741-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623741-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623741-6 fall under?

The 1623741-6 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623741-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623741-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623741-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623741-6 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1623741-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623741-6 often in real-time on the comparison pages.

What if I can't find stock of 1623741-6?

You can fill out our help required form which you can use to request a quote for 1623741-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay