Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE41K5JF,
1623730-6 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,500
in stock
|
Buy Now | |
Farnell
from US$1.26
|
2,000
in stock
|
Buy Now | |
Conrad
from US$1.22
|
635
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
105
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 20 x 7 x 8mm |
Resistance | 1.5KΩ |
Power Rating | 4W |
Tolerance | 5% |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Wirewound Resistors-Through Hole BCHE 4 W 1K5 5% | Rapid Electronics |
THROUGH HOLE RESISTORS | Farnell |
Max. temperature: +350 °C | Conrad |
TE Connectivity Resistors - Through Hole BCHE 4 W 1K5 5% | Distrelec |
Resistor, 1.5 kOhm, ± 5%, 4 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, 1.5 kOhm, � 5%, 4 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623730-6?
Additional datasheets, footprints and schematics for 1623730-6 are listed on our Part Details page. You can also find images and similar parts to 1623730-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623730-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623730-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623730-6 fall under?
The 1623730-6 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623730-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623730-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623730-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623730-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Conrad and Distrelec have stock available or on a lead time for 1623730-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623730-6 often in real-time on the comparison pages.
What if I can't find stock of 1623730-6?
You can fill out our help required form which you can use to request a quote for 1623730-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.