1623728-6 Resistors by TE Connectivity

BCHE 11 W 15R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: SBCHE1115RJF,
1623728-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.80
100
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.00
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for Boersig
Boersig
from US$0.70
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 50 x 10 x 9mm
Resistance 15Ω
Tolerance 5%
Resistance Class Up to 1kΩ
Power Rating 11W
Mount Style Axial Leaded
Packaging Method Loose Piece - Box
Resistor Type Power Resistor
Product Type Fixed Resistor
Element Type Wirewound
Termination Type Tinned Copper Leads
Number of Terminations 2
Operating Temperature Range -55 – 350°C
Temperature Coefficient ±400ppm/°C


Alternative Descriptions

Wirewound Res.-Through Hole BCHE 11 W 15R 5% | Rapid Electronics
TE Connectivity - AMP Through-Hole Resistor BCHE 11 W 15R 5% | Distrelec
Wirewound Res.-Through Hole Bche 11 W 15R 5% |Amp Te Connectivity 1623728-6 | Newark Electronics
Res Wirewound 15 Ohm 5% 11W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America
15 OHM 5% 11W | TTI Europe
Res Wirewound 15 Ohm 5% 11W �400ppm/�C Ceramic AXL Thru-Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623728-6?

Additional datasheets, footprints and schematics for 1623728-6 are listed on our Part Details page. You can also find images and similar parts to 1623728-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623728-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623728-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623728-6 fall under?

The 1623728-6 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623728-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623728-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623728-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623728-6 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1623728-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623728-6 often in real-time on the comparison pages.

What if I can't find stock of 1623728-6?

You can fill out our help required form which you can use to request a quote for 1623728-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay