1623724-5 Resistors by TE Connectivity

SBCH 4 270R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623724-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 20 x 8 x 7mm
Power Rating 4W
Resistance 270Ω
Tolerance 5%
Resistance Class Up to 1kΩ
Mount Style Axial Leaded
Packaging Method Loose Piece - Box
Resistor Type Power Resistor
Element Type Wirewound
Product Type Fixed Resistor
Termination Type Tinned Copper Leads
Number of Terminations 2
Temperature Coefficient ±200ppm/°C
Operating Temperature Range -55 – 350°C


Alternative Descriptions

Wirewound Resistors - Through Hole Sbch 4 270R 5% |Amp Te Connectivity 1623724-5 | Newark Electronics
Res Wirewound 270 Ohm 5% 4W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America
Resistor High Power Wirewound 270 Ohm 5% 4W �200ppm/�C Ceramic Axial Leaded Box/Loose Piece | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623724-5?

Additional datasheets, footprints and schematics for 1623724-5 are listed on our Part Details page. You can also find images and similar parts to 1623724-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623724-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623724-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623724-5 fall under?

The 1623724-5 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623724-5 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623724-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623724-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623724-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1623724-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623724-5 often in real-time on the comparison pages.

What if I can't find stock of 1623724-5?

You can fill out our help required form which you can use to request a quote for 1623724-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay