1623708-7 Resistors by TE Connectivity

RGP0207CH 5% 470M 5K PK

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623708-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.25
10,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 6.5 x 2.5mm
Resistance Class 1MΩ – 1GΩ
Power Rating .25W
Resistance 470MΩ
Tolerance 5%
Voltage Rating 750V
Mount Style Axial Leaded
Packaging Method Ammo Packed
Product Type Fixed Resistor
Resistor Type High Value/High Voltage Resistor
Element Type Thick Film
Termination Type Tinned Copper Leads
Number of Terminations 2
Operating Temperature Range -55 – 155°C
Temperature Coefficient ±350ppm/°C


Alternative Descriptions

Thick Film Res.-Through Hole Rgp0207Ch 5% 470M 5K |Amp Te Connectivity 1623708-7 | Newark Electronics
Resistor, 470 MOhm, ± 5%, 250 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet America
Resistor, 470 MOhm, � 5%, 250 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623708-7?

Additional datasheets, footprints and schematics for 1623708-7 are listed on our Part Details page. You can also find images and similar parts to 1623708-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623708-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623708-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623708-7 fall under?

The 1623708-7 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623708-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623708-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623708-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623708-7 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 1623708-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623708-7 often in real-time on the comparison pages.

What if I can't find stock of 1623708-7?

You can fill out our help required form which you can use to request a quote for 1623708-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay