1623696-3 Resistors by TE Connectivity

CRG2512 5% 10R

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623696-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
from US$0.11
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 6.35 x 3.2 x .55mm
Power Rating 1W
Voltage Rating 200V
Resistance 10Ω
Tolerance 5%
Resistance Range Up to 1kΩΩ
Mount Style Surface Mount
Packaging Method Taped & Reeled
Product Type Fixed Resistor
Element Type Thick Film
Resistor Type General Purpose Resistor
Size Code 2512
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±400ppm/°C


Alternative Descriptions

Thick Film Resistors - Smd Crg2512 5% 10R |Amp Te Connectivity 1623696-3 | Newark Electronics
SMD Chip Resistor, 10 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 10 Ohm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623696-3?

Additional datasheets, footprints and schematics for 1623696-3 are listed on our Part Details page. You can also find images and similar parts to 1623696-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623696-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623696-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623696-3 fall under?

The 1623696-3 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623696-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623696-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623696-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623696-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1623696-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623696-3 often in real-time on the comparison pages.

What if I can't find stock of 1623696-3?

You can fill out our help required form which you can use to request a quote for 1623696-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay